SICK Proximity Sensors - Industrial 1103182

Description
IMS12-04BNSNU2S INDUCT.PROXIM
Request a Quote Datasheet
Description
IMS12-04BNSNU2S INDUCT.PROXIM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1103182-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1103182-ND
Proximity Sensors - Industrial 1882-1103182-ND
IMS12-04BNSNU2S INDUCT.PROXIM

IMS12-04BNSNU2S INDUCT.PROXIM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1103182-ND
Product Name Proximity Sensors - Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Block Style Inductive Proximity Sensors - 9863-2900 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1600 inch (4.06 mm)
View Details
Proximity Sensors - 2093514 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX4320 Photomicrosensor (Transmissive) - EE-SX4320-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details