SICK Proximity Sensors 1102476

Description
INDUCTIVE PROXIMITY SENSORS, IMM
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSORS, IMM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-1102476-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1102476-ND
Proximity Sensors 1882-1102476-ND
INDUCTIVE PROXIMITY SENSORS, IMM

INDUCTIVE PROXIMITY SENSORS, IMM

Buy Now Datasheet
Proximity Sensors - 2668192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2668192
Proximity Sensors 2668192
SICK IHM03-0B6PSVU2S

SICK IHM03-0B6PSVU2S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1102476-ND 2668192
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-3/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.7874 to 0.9055 inch (20 to 23 mm)
Switching Frequency 0.1000 to 25 kHz
View Details
Proximity sensor - SIEN-M18B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
 - High Temperature Inductive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.7874 inch (2 to 20 mm)
View Details