SICK Light Grids 1098784

Description
SICK GTB6-CC011K00 Light Grid
Request a Quote
Description
SICK GTB6-CC011K00 Light Grid
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light Grids - 2851710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Light Grids
2851710
Light Grids 2851710
SICK GTB6-CC011K00 Light Grid

SICK GTB6-CC011K00 Light Grid

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2851710
Product Name Light Grids
Operation Distance 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000003841-SE - TE Connectivity
Specs
Operation Distance 11.81 inch (300 mm)
Switch Type Normally Open
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2092441 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details