SICK Proximity Sensors 1085280

Description
SICK IQ08-02BPOKW5S
Request a Quote Datasheet
Description
SICK IQ08-02BPOKW5S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2668616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2668616
Proximity Sensors 2668616
SICK IQ08-02BPOKW5S

SICK IQ08-02BPOKW5S

Supplier's Site
Proximity Sensors - Industrial - 1882-1085280-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1085280-ND
Proximity Sensors - Industrial 1882-1085280-ND
INDUCTIVE PROXIMITY SENSORS, IQY

INDUCTIVE PROXIMITY SENSORS, IQY

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2668616 1882-1085280-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Length 1.57 inch (40 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized Precision Hall Switch - A1120LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details