SICK Proximity Sensors 1082913

Description
SICK IQE17-07NNSKW2S
Request a Quote Datasheet
Description
SICK IQE17-07NNSKW2S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2852012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2852012
Proximity Sensors 2852012
SICK IQE17-07NNSKW2S

SICK IQE17-07NNSKW2S

Supplier's Site
Proximity Sensors - Industrial - 1882-1082913-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1082913-ND
Proximity Sensors - Industrial 1882-1082913-ND
IQE17-07NNSKW2S INDUCT.PROXIM

IQE17-07NNSKW2S INDUCT.PROXIM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2852012 1882-1082913-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000002610-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093488 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details