SICK Proximity Sensors - Industrial 1074376

Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1074376-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1074376-ND
Proximity Sensors - Industrial 1882-1074376-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1074376-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1646096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
High Temperature Inductive Proximity Sensors - IN2-8HTPS-140 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details