SICK Proximity Sensors - Industrial 1074367

Description
SENSOR PROX INDUCTIVE 4MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 4MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1074367-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1074367-ND
Proximity Sensors - Industrial 1882-1074367-ND
SENSOR PROX INDUCTIVE 4MM CYLIND

SENSOR PROX INDUCTIVE 4MM CYLIND

Buy Now Datasheet
Proximity Sensors - 2669776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2669776
Proximity Sensors 2669776
SICK IMB12-04BNPVC0K

SICK IMB12-04BNPVC0K

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1074367-ND 2669776
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3280EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
High Temperature Inductive Proximity Sensors - IN10 and IN10 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details