SENSOR PROX INDUCTIVE 4MM CYL 2M
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 2093254 | 1882-1074358-ND |
| Product Name | Proximity Sensors | Proximity Sensors - Industrial |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Other; Barrel | |
| Operation Distance | 0.1575 inch (4 mm) | |
| Power Requirements | DC Powered | |
| Electrical Output | Switched / Alarm |