SICK Proximity Sensors 1072750

Description
SICK IMB12-08NPSVC0K
Request a Quote Datasheet
Description
SICK IMB12-08NPSVC0K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093293
Proximity Sensors 2093293
SICK IMB12-08NPSVC0K

SICK IMB12-08NPSVC0K

Supplier's Site
Proximity Sensors - Industrial - 1882-1072750-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1072750-ND
Proximity Sensors - Industrial 1882-1072750-ND
SENSOR PROX INDUCT 8MM IP69K CYL

SENSOR PROX INDUCT 8MM IP69K CYL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2093293 1882-1072750-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2669823 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.73 inch (44 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Magneto-inductive displacement sensor with modular principle - mainSENSOR MDS-40-MK-XXX - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details