SENSOR PROX INDUCTIVE 8MM CYL 2M
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 1882-1072744-ND | 2093292 |
| Product Name | Proximity Sensors - Industrial | Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor |
| Switching Frequency | 2 kHz | |
| Operating Temperature | -40 to 212 F (-40 to 100 C) | |
| Switch Type | Normally Closed | Normally Open |
| Electrical Connection | Cable Leads |