SICK Proximity Sensors - Industrial 1072741

Description
SENSOR PROX INDUCTIVE 4MM CYL 2M
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 4MM CYL 2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1072741-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1072741-ND
Proximity Sensors - Industrial 1882-1072741-ND
SENSOR PROX INDUCTIVE 4MM CYL 2M

SENSOR PROX INDUCTIVE 4MM CYL 2M

Buy Now Datasheet
Proximity Sensors - 2093273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093273
Proximity Sensors 2093273
SICK IMB12-04BNSVU2S

SICK IMB12-04BNSVU2S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1072741-ND 2093273
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
Switch Type Normally Open Normally Open
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1183LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Analog Series M12 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2362 inch (0.0 to 6 mm)
View Details
Proximity sensor - SIES-8M-NO-24V-K-7,5-OE - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers