SICK Proximity Sensors - Industrial 1072691

Description
SENSOR PROX INDUCT 2MM IP69K CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 2MM IP69K CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1072691-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1072691-ND
Proximity Sensors - Industrial 1882-1072691-ND
SENSOR PROX INDUCT 2MM IP69K CYL

SENSOR PROX INDUCT 2MM IP69K CYL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1072691-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1035-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Proximity sensor - SIES-Q8B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers