SICK Proximity Sensors - Industrial 1072685

Description
SENSOR PROX INDUCTIVE 2MM CYL 2M
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2MM CYL 2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1072685-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1072685-ND
Proximity Sensors - Industrial 1882-1072685-ND
SENSOR PROX INDUCTIVE 2MM CYL 2M

SENSOR PROX INDUCTIVE 2MM CYL 2M

Buy Now Datasheet
Proximity Sensors - 2093239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093239
Proximity Sensors 2093239
SICK IMB08-02BNSVU2S

SICK IMB08-02BNSVU2S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1072685-ND 2093239
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
Switch Type Normally Open Normally Open
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A3240EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity sensor - SIEH-M12B-NS-K-L-CR - Festo Corporation
Specs
Operation Distance 0.2362 inch (6 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers