SICK Proximity Sensors 1072413

Description
SICK IQE17-05NPOKW2S
Request a Quote Datasheet
Description
SICK IQE17-05NPOKW2S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2092572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092572
Proximity Sensors 2092572
SICK IQE17-05NPOKW2S

SICK IQE17-05NPOKW2S

Supplier's Site
Proximity Sensors - Industrial - 1882-1072413-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1072413-ND
Proximity Sensors - Industrial 1882-1072413-ND
IQE17-05NPOKW2S INDUCT.PROXIM

IQE17-05NPOKW2S INDUCT.PROXIM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2092572 1882-1072413-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.1969 inch (5 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1479-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Voltage
View Details
 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity sensor - SIED-M30B-ZS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3937 inch (10 mm)
Repeatability 11.81 mils (300 µm)
View Details
2 suppliers