SICK Proximity Sensors - Industrial 1071865

Description
SENSOR PROX INDUCTIVE 40MM MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 40MM MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1071865-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1071865-ND
Proximity Sensors - Industrial 1882-1071865-ND
SENSOR PROX INDUCTIVE 40MM MOD

SENSOR PROX INDUCTIVE 40MM MOD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1071865-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Limit Style Inductive Proximity Sensors - 9883-3533 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 2330-GM505S-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Connection Connector
View Details
2 suppliers
Ultra-thin photoelectric sensor E3T - IMS.PE.E3T - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 to 39.37 inch (5 to 1000 mm)
Power Requirements DC Powered
View Details