SICK Proximity Sensors 1071863

Description
SICK IQ40-40NPPKK0S
Request a Quote Datasheet
Description
SICK IQ40-40NPPKK0S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2092564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092564
Proximity Sensors 2092564
SICK IQ40-40NPPKK0S

SICK IQ40-40NPPKK0S

Supplier's Site
Proximity Sensors - Industrial - 1882-1071863-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1071863-ND
Proximity Sensors - Industrial 1882-1071863-ND
SENSOR PROX INDUCTIVE 40MM MOD

SENSOR PROX INDUCTIVE 40MM MOD

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2092564 1882-1071863-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 1.57 inch (40 mm)
Power Requirements DC Powered
Length 4.65 inch (118 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1204ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3224R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.18 inch (30 mm)
View Details