SENSOR PROX INDUCTIVE 40MM MOD
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 1882-1071859-ND | 2092566 |
| Product Name | Proximity Sensors - Industrial | Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor |
| Switching Frequency | 0.1000 kHz | |
| Operating Temperature | -13 to 185 F (-25 to 85 C) | |
| Switch Type | Normally Open | Normally Open |
| Electrical Connection | Connector |