SICK Proximity Sensors - Industrial 1071853

Description
SENSOR PROX INDUCTIVE 40MM MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 40MM MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1071853-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1071853-ND
Proximity Sensors - Industrial 1882-1071853-ND
SENSOR PROX INDUCTIVE 40MM MOD

SENSOR PROX INDUCTIVE 40MM MOD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1071853-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.0984 inch (1.5 to 2.5 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Compact confocal sensor - confocalDT IFS2404-2 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.5512 to 0.6299 inch (14 to 16 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Inductive Proximity Sensors - 5000004003-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details