SICK Proximity Sensors - Industrial 1071847

Description
SENSOR PROX INDUCTIVE 20MM MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 20MM MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1071847-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1071847-ND
Proximity Sensors - Industrial 1882-1071847-ND
SENSOR PROX INDUCTIVE 20MM MOD

SENSOR PROX INDUCTIVE 20MM MOD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1071847-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Inductive Proximity Ring Sensor - IMS.RX - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Ring
Operation Distance 0.1969 to 1.18 inch (5 to 30 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1125EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details