SICK Proximity Sensors 1071846

Description
SICK IQ40-20BNSKC0K
Request a Quote Datasheet
Description
SICK IQ40-20BNSKC0K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2092547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092547
Proximity Sensors 2092547
SICK IQ40-20BNSKC0K

SICK IQ40-20BNSKC0K

Supplier's Site
Proximity Sensors - Industrial - 1882-1071846-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1071846-ND
Proximity Sensors - Industrial 1882-1071846-ND
SENSOR PROX INDUCTIVE 20MM MOD

SENSOR PROX INDUCTIVE 20MM MOD

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2092547 1882-1071846-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 inch (20 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1046-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 520 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 to 0.3150 inch (4 to 8 mm)
View Details