SICK Proximity Sensors 1071305

Description
INDUCT PROXIM SENS
Request a Quote Datasheet
Description
INDUCT PROXIM SENS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-1071305-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1071305-ND
Proximity Sensors 1882-1071305-ND
INDUCT PROXIM SENS

INDUCT PROXIM SENS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1071305-ND
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2100682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1145LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-3 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.7874 to 0.9055 inch (20 to 23 mm)
Switching Frequency 0.1000 to 25 kHz
View Details