SICK Pneumatic Cylinder Sensors 1069393

Description
SICK MZT8-03VPO-KRDS14
Request a Quote
Description
SICK MZT8-03VPO-KRDS14
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Sensors - 2858885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
2858885
Pneumatic Cylinder Sensors 2858885
SICK MZT8-03VPO-KRDS14

SICK MZT8-03VPO-KRDS14

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2858885
Product Name Pneumatic Cylinder Sensors
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000866-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093363 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers