SICK Proximity Sensors - Industrial 1059749

Description
Reed Switch Sensor Linear Position C-Slot Cable
Request a Quote Datasheet
Description
Reed Switch Sensor Linear Position C-Slot Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1059749-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1059749-ND
Proximity Sensors - Industrial 1882-1059749-ND
Reed Switch Sensor Linear Position C-Slot Cable

Reed Switch Sensor Linear Position C-Slot Cable

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1059749-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 0.5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005420-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093433 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details