SICK Proximity Sensors - Industrial 1059746

Description
Reed Switch Sensor Linear Position C-Slot Cable
Request a Quote Datasheet
Description
Reed Switch Sensor Linear Position C-Slot Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1059746-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1059746-ND
Proximity Sensors - Industrial 1882-1059746-ND
Reed Switch Sensor Linear Position C-Slot Cable

Reed Switch Sensor Linear Position C-Slot Cable

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1059746-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 0.5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000004740-SE - TE Connectivity
Specs
Operation Distance 19.68 inch (500 mm)
Switch Type Normally Closed
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - 1882-1040879-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers