SICK Proximity Sensors - Industrial 1059745

Description
Reed Switch Sensor Linear Position C-Slot Cable with Connector
Request a Quote Datasheet
Description
Reed Switch Sensor Linear Position C-Slot Cable with Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1059745-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1059745-ND
Proximity Sensors - Industrial 1882-1059745-ND
Reed Switch Sensor Linear Position C-Slot Cable with Connector

Reed Switch Sensor Linear Position C-Slot Cable with Connector

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1059745-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 0.5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Technology Inductive Proximity Sensor
View Details
Photoelectric, Industrial - 1882-1025905-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensor ICs - 1760827 - RS Components, Ltd.
Specs
Electrical Output Voltage; Current
Height 0.1886 inch (4.79 mm)
Length 0.4724 inch (12 mm)
View Details