SICK RFID Antennas 1058383

Description
RFID ANTENNA 860MHZ IP67
Request a Quote Datasheet
Description
RFID ANTENNA 860MHZ IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 1882-1058383-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
1882-1058383-ND
RFID Antennas 1882-1058383-ND
RFID ANTENNA 860MHZ IP67

RFID ANTENNA 860MHZ IP67

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1882-1058383-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers