Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY ENCODERS
SICK
1052619 -- ENCODERS
SICK
Encoders
1052619
Description
ENC ABSLT COMMTATN USR SEL CONN
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
ENC ABSLT COMMTATN USR SEL CONN
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Encoders
1882-1052619-ND
Encoders
1882-1052619-ND
ENC ABSLT COMMTATN USR SEL CONN
ENC ABSLT COMMTATN USR SEL CONN
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Rotary Encoders
Product Number
1882-1052619-ND
Product Name
Encoders
Operating Temperature
14 to 158 F (-10 to 70 C)
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
High-Freq Inc Optical Encoder
844D-B4BC4CK
Specs
Encoder Technology
Optical
Encoder Type
Incremental
Counts / Revolution
360 (counts/revolution)
View Details
Encoder Products Company
Incremental Rotary Encoder
Model 755A NEMA Motor Mount Accu-Coder®
Specs
Encoder Type
Incremental
Counts / Revolution
30000 (counts/revolution)
View Details
RS Components, Ltd.
Motion Control Sensors
100421
Specs
Diameter / Width
0.2362 inch (6 mm)
View Details
Gurley Precision Instruments
Rotary Incremental Encoders
9425
Specs
Encoder Technology
Optical
Encoder Type
Incremental
Encoder Output
Quadrature; Index
View Details