SICK Proximity Sensors - Industrial 1043386

Description
IME30-15NPSZW5S INDUCT.PROXIM
Request a Quote Datasheet
Description
IME30-15NPSZW5S INDUCT.PROXIM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1043386-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1043386-ND
Proximity Sensors - Industrial 1882-1043386-ND
IME30-15NPSZW5S INDUCT.PROXIM

IME30-15NPSZW5S INDUCT.PROXIM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1043386-ND
Product Name Proximity Sensors - Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Limit Style Inductive Proximity Sensors - 9873-3031 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7900 inch (20.07 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 163232 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
Length 4.72 inch (120 mm)
View Details
Photoelectric Sensor with Sensitivity Adjustment-E3FA Series - IMS.PE.E3FA - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 78.74 inch (2000 mm)
View Details