Sichuan Huacan Electronics Co., Ltd. Connectors HC-PHB-2*9A

Description
2x9P 18P 2 Tin 2mm 2mm 9 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS
Description
2x9P 18P 2 Tin 2mm 2mm 9 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - HC-PHB-2*9A - ODG (Origin Data Global)
Shenzhen, China
Connectors
HC-PHB-2*9A
Connectors HC-PHB-2*9A
2x9P 18P 2 Tin 2mm 2mm 9 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

2x9P 18P 2 Tin 2mm 2mm 9 -25℃~+85℃ Brass 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number HC-PHB-2*9A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28300-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Connector/Terminal/Pin - 45080024 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details