SIA Technologies RF Antennas AN7200

Description
RF Antenna 902MHz ~ 928MHz
Description
RF Antenna 902MHz ~ 928MHz

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - AN7200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AN7200
RF Antennas AN7200
RF Antenna 902MHz ~ 928MHz

RF Antenna 902MHz ~ 928MHz

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number AN7200
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers