Shuttleworth, LLC Bearing 017306-0031

Description
DISCONTINUED BY MANUFACTURER, ROLLER, SOLID, WHITE, 20.8MM DIAMETER, 7.4MM BORE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ROLLER, SOLID, WHITE, 20.8MM DIAMETER, 7.4MM BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 120182321 - Radwell International
Willingboro, NJ, United States
Bearing
120182321
Bearing 120182321
DISCONTINUED BY MANUFACTURER, ROLLER, SOLID, WHITE, 20.8MM DIAMETER, 7.4MM BORE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ROLLER, SOLID, WHITE, 20.8MM DIAMETER, 7.4MM BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 120182321
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details
Rotation - Cross Roller Ring - RB19025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details