Shure Incorporated Beta 98H/c Clip-On Condenser Instrument Microphone Terminated To 4-Pin Mini-Connector (Ta4F) Shure WB98H/C

Description
BETA 98H/C Clip-on Condenser Instrument Microphone Terminated to 4-Pin Mini-connector (TA4F)
Description
BETA 98H/C Clip-on Condenser Instrument Microphone Terminated to 4-Pin Mini-connector (TA4F)

Suppliers

Company
Product
Description
Supplier Links
Beta 98H/c Clip-On Condenser Instrument Microphone Terminated To 4-Pin Mini-Connector (Ta4F) Shure - 97H1295 - Newark, An Avnet Company
Chicago, IL, United States
Beta 98H/c Clip-On Condenser Instrument Microphone Terminated To 4-Pin Mini-Connector (Ta4F) Shure
97H1295
Beta 98H/c Clip-On Condenser Instrument Microphone Terminated To 4-Pin Mini-Connector (Ta4F) Shure 97H1295
BETA 98H/C Clip-on Condenser Instrument Microphone Terminated to 4-Pin Mini-connector (TA4F)

BETA 98H/C Clip-on Condenser Instrument Microphone Terminated to 4-Pin Mini-connector (TA4F)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 97H1295
Product Name Beta 98H/c Clip-On Condenser Instrument Microphone Terminated To 4-Pin Mini-Connector (Ta4F) Shure
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details