Shure Incorporated Dynamic Microphone, Omni, 80Hz-20Khz; Directivity Shure SM63LB

Description
DYNAMIC MICROPHONE, OMNI, 80HZ-20KHZ; Directivity:Omnidire ctional; Output Impedance:150ohm; Frequency Response Min:80Hz; Frequency Response Max:20kHz; Sensitivity:-56.5dBV /Pa; Connector Type:-; Lead Length:
Description
DYNAMIC MICROPHONE, OMNI, 80HZ-20KHZ; Directivity:Omnidire ctional; Output Impedance:150ohm; Frequency Response Min:80Hz; Frequency Response Max:20kHz; Sensitivity:-56.5dBV /Pa; Connector Type:-; Lead Length:

Suppliers

Company
Product
Description
Supplier Links
Dynamic Microphone, Omni, 80Hz-20Khz; Directivity Shure - 97H1172 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic Microphone, Omni, 80Hz-20Khz; Directivity Shure
97H1172
Dynamic Microphone, Omni, 80Hz-20Khz; Directivity Shure 97H1172
DYNAMIC MICROPHONE, OMNI, 80HZ-20KHZ; Directivity:Omnidire ctional; Output Impedance:150ohm; Frequency Response Min:80Hz; Frequency Response Max:20kHz; Sensitivity:-56.5dBV /Pa; Connector Type:-; Lead Length:

DYNAMIC MICROPHONE, OMNI, 80HZ-20KHZ; Directivity:Omnidirectional; Output Impedance:150ohm; Frequency Response Min:80Hz; Frequency Response Max:20kHz; Sensitivity:-56.5dBV/Pa; Connector Type:-; Lead Length:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 97H1172
Product Name Dynamic Microphone, Omni, 80Hz-20Khz; Directivity Shure
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
Omnidirectional Microphones - CEM-OB6027-8JAD403CR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details