Shure Incorporated Microphone, -64Dbv/pa, Omni, 15Khz; Directivity Shure SM11CN

Description
MICROPHONE, -64DBV/PA, OMNI, 15KHZ; Directivity:Omnidire ctional; Output Impedance:150ohm; Frequency Response Min:50Hz; Frequency Response Max:15000Hz; Sensitivity:-64dBV/P a; Connector Type:-; Lead Length:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROPHONE, -64DBV/PA, OMNI, 15KHZ; Directivity:Omnidire ctional; Output Impedance:150ohm; Frequency Response Min:50Hz; Frequency Response Max:15000Hz; Sensitivity:-64dBV/P a; Connector Type:-; Lead Length:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, -64Dbv/pa, Omni, 15Khz; Directivity Shure - 61FX777 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, -64Dbv/pa, Omni, 15Khz; Directivity Shure
61FX777
Microphone, -64Dbv/pa, Omni, 15Khz; Directivity Shure 61FX777
MICROPHONE, -64DBV/PA, OMNI, 15KHZ; Directivity:Omnidire ctional; Output Impedance:150ohm; Frequency Response Min:50Hz; Frequency Response Max:15000Hz; Sensitivity:-64dBV/P a; Connector Type:-; Lead Length:-; Product Range:- RoHS Compliant: Yes

MICROPHONE, -64DBV/PA, OMNI, 15KHZ; Directivity:Omnidirectional; Output Impedance:150ohm; Frequency Response Min:50Hz; Frequency Response Max:15000Hz; Sensitivity:-64dBV/Pa; Connector Type:-; Lead Length:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 61FX777
Product Name Microphone, -64Dbv/pa, Omni, 15Khz; Directivity Shure
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D127V11XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers