HEADPHONE, WIRED, 22HZ-17.5KHZ, DYNAMIC; Frequency Response Min:22Hz; Frequency Response Max:17.5kHz; Impedance:17ohm; Drive Unit Type:Dynamic; Connector Type:3.5mm Connector; Lead Length:1.62m; Product Range:SE215 Isolating Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 84T0769 |
| Product Name | Headphone, Wired, 22Hz-17.5Khz, Dynamic; Frequency Response Min Shure |