Shure Incorporated Wireless System, Omnidirectional, 20Khz; Directivity Shure PGXD14/93-X8

Description
WIRELESS SYSTEM, OMNIDIRECTIONAL, 20KHZ; Directivity:Omnidire ctional; Carrier Frequency:928MHz; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Product Range:PGXD Series
Datasheet
Description
WIRELESS SYSTEM, OMNIDIRECTIONAL, 20KHZ; Directivity:Omnidire ctional; Carrier Frequency:928MHz; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Product Range:PGXD Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless System, Omnidirectional, 20Khz; Directivity Shure - 84T0711 - Newark, An Avnet Company
Chicago, IL, United States
Wireless System, Omnidirectional, 20Khz; Directivity Shure
84T0711
Wireless System, Omnidirectional, 20Khz; Directivity Shure 84T0711
WIRELESS SYSTEM, OMNIDIRECTIONAL, 20KHZ; Directivity:Omnidire ctional; Carrier Frequency:928MHz; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Product Range:PGXD Series

WIRELESS SYSTEM, OMNIDIRECTIONAL, 20KHZ; Directivity:Omnidirectional; Carrier Frequency:928MHz; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Product Range:PGXD Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 84T0711
Product Name Wireless System, Omnidirectional, 20Khz; Directivity Shure
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details