Shure Incorporated Drum Microphone Kit, 50Hz-15Khz; Directivity Shure PGADRUMKIT5

Description
DRUM MICROPHONE KIT, 50HZ-15KHZ; Directivity:-; Output Impedance:-; Frequency Response Min:50Hz; Frequency Response Max:15kHz; Sensitivity:1.45 mV/Pa; Connector Type:XLR; Lead Length:4.6m; Product Range:
Description
DRUM MICROPHONE KIT, 50HZ-15KHZ; Directivity:-; Output Impedance:-; Frequency Response Min:50Hz; Frequency Response Max:15kHz; Sensitivity:1.45 mV/Pa; Connector Type:XLR; Lead Length:4.6m; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Drum Microphone Kit, 50Hz-15Khz; Directivity Shure - 81Y5635 - Newark, An Avnet Company
Chicago, IL, United States
Drum Microphone Kit, 50Hz-15Khz; Directivity Shure
81Y5635
Drum Microphone Kit, 50Hz-15Khz; Directivity Shure 81Y5635
DRUM MICROPHONE KIT, 50HZ-15KHZ; Directivity:-; Output Impedance:-; Frequency Response Min:50Hz; Frequency Response Max:15kHz; Sensitivity:1.45 mV/Pa; Connector Type:XLR; Lead Length:4.6m; Product Range:

DRUM MICROPHONE KIT, 50HZ-15KHZ; Directivity:-; Output Impedance:-; Frequency Response Min:50Hz; Frequency Response Max:15kHz; Sensitivity:1.45 mV/Pa; Connector Type:XLR; Lead Length:4.6m; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 81Y5635
Product Name Drum Microphone Kit, 50Hz-15Khz; Directivity Shure
Frequency Response 50 to 15000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products-Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
4 suppliers
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details