Shure Incorporated Cardioid Dynamic Instrument Microphone Less Cable Shure PGA81-LC

Description
Cardioid dynamic instrument microphone - less cable
Description
Cardioid dynamic instrument microphone - less cable

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Instrument Microphone Less Cable Shure - 41Y5612 - Newark, An Avnet Company
Chicago, IL, United States
Cardioid Dynamic Instrument Microphone Less Cable Shure
41Y5612
Cardioid Dynamic Instrument Microphone Less Cable Shure 41Y5612
Cardioid dynamic instrument microphone - less cable

Cardioid dynamic instrument microphone - less cable

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 41Y5612
Product Name Cardioid Dynamic Instrument Microphone Less Cable Shure
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details