SHURE INCORPORATED
MXA910W-US -- CEILING ARRAY MICROPHONE SHURE
Shure Incorporated
Ceiling Array Microphone Shure
MXA910W-US
Description
CEILING ARRAY MICROPHONE
Description
CEILING ARRAY MICROPHONE
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
66AJ7526 |
|
Product Name
|
Ceiling Array Microphone Shure |
Unlock Full Specs
to access all available technical data
Similar Products
Thickness / Height
0.1043 inch (2.65 mm)
Sensitivity
12.59 mV/Pa (86798 mV/psi)
SN Ratio
70 dB
View Details
2 suppliers
Sensitivity
2 mV/Pa (13757 mV/psi)
Impedance
680 ohms
View Details
Directivity
Omnidirectional
Dynamic Range
-36 to -50 dB re 20µPa
Actual Size
0.3819 inch (9.7 mm)
View Details
Ningbo Kepo Electronics Co., Ltd.
SN Ratio
60 dB
Application
Automotive
View Details