Shure Incorporated Microphone, Gooseneck No Preamp Shure MX415WLP/N

Description
MICROPHONE, GOOSENECK NO PREAMP
Description
MICROPHONE, GOOSENECK NO PREAMP

Suppliers

Company
Product
Description
Supplier Links
Microphone, Gooseneck No Preamp Shure - 54AH6664 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, Gooseneck No Preamp Shure
54AH6664
Microphone, Gooseneck No Preamp Shure 54AH6664
MICROPHONE, GOOSENECK NO PREAMP

MICROPHONE, GOOSENECK NO PREAMP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 54AH6664
Product Name Microphone, Gooseneck No Preamp Shure
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details