Shure Incorporated Cardioid 12? Goose Neck Condenser Microphone, Shock Mount, Flange Mount, 10-Ft Sid Shure MX412SE/C

Description
CARDIOID 12? GOOSE NECK CONDENSER MICROPHONE, SHOCK MOUNT, FLANGE MOUNT, 10-FT SID
Description
CARDIOID 12? GOOSE NECK CONDENSER MICROPHONE, SHOCK MOUNT, FLANGE MOUNT, 10-FT SID

Suppliers

Company
Product
Description
Supplier Links
Cardioid 12? Goose Neck Condenser Microphone, Shock Mount, Flange Mount, 10-Ft Sid Shure - 97H0828 - Newark, An Avnet Company
Chicago, IL, United States
Cardioid 12? Goose Neck Condenser Microphone, Shock Mount, Flange Mount, 10-Ft Sid Shure
97H0828
Cardioid 12? Goose Neck Condenser Microphone, Shock Mount, Flange Mount, 10-Ft Sid Shure 97H0828
CARDIOID 12? GOOSE NECK CONDENSER MICROPHONE, SHOCK MOUNT, FLANGE MOUNT, 10-FT SID

CARDIOID 12? GOOSE NECK CONDENSER MICROPHONE, SHOCK MOUNT, FLANGE MOUNT, 10-FT SID

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 97H0828
Product Name Cardioid 12? Goose Neck Condenser Microphone, Shock Mount, Flange Mount, 10-Ft Sid Shure
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details