Shure Incorporated Microphone, Gooseneck No Preamp Shure MX405LP/N

Description
MICROPHONE, GOOSENECK NO PREAMP
Description
MICROPHONE, GOOSENECK NO PREAMP

Suppliers

Company
Product
Description
Supplier Links
Microphone, Gooseneck No Preamp Shure - 07AK0505 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, Gooseneck No Preamp Shure
07AK0505
Microphone, Gooseneck No Preamp Shure 07AK0505
MICROPHONE, GOOSENECK NO PREAMP

MICROPHONE, GOOSENECK NO PREAMP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 07AK0505
Product Name Microphone, Gooseneck No Preamp Shure
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
MEMS Microphones - WM7137IMSE/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details