Shure Incorporated Microphone Shure MX202WP-A/C

Description
MICROPHONE
Description
MICROPHONE

Suppliers

Company
Product
Description
Supplier Links
Microphone Shure - 54AH6634 - Newark, An Avnet Company
Chicago, IL, United States
Microphone Shure
54AH6634
Microphone Shure 54AH6634
MICROPHONE

MICROPHONE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 54AH6634
Product Name Microphone Shure
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Audio Products-Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
4 suppliers
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
 - USX800HD - Wharfedale Pro
Wharfedale Pro
Specs
SN Ratio 105 dB
Features Wireless
View Details