Shure Incorporated Microphone Shure MX202W-A/S

Description
MICROPHONE
Description
MICROPHONE

Suppliers

Company
Product
Description
Supplier Links
Microphone Shure - 54AH6633 - Newark, An Avnet Company
Chicago, IL, United States
Microphone Shure
54AH6633
Microphone Shure 54AH6633
MICROPHONE

MICROPHONE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 54AH6633
Product Name Microphone Shure
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details