Shure Incorporated Handheld Tx W/microphone, Li-Ion Battery; Directivity Shure GLXD2/SM58=-Z2

Description
HANDHELD TX W/MICROPHONE, LI-ION BATTERY; Directivity:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:
Datasheet
Description
HANDHELD TX W/MICROPHONE, LI-ION BATTERY; Directivity:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Tx W/microphone, Li-Ion Battery; Directivity Shure - 80Y5930 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Tx W/microphone, Li-Ion Battery; Directivity Shure
80Y5930
Handheld Tx W/microphone, Li-Ion Battery; Directivity Shure 80Y5930
HANDHELD TX W/MICROPHONE, LI-ION BATTERY; Directivity:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:

HANDHELD TX W/MICROPHONE, LI-ION BATTERY; Directivity:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 80Y5930
Product Name Handheld Tx W/microphone, Li-Ion Battery; Directivity Shure
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details