Shure Incorporated Omnidirectional,low Profile Boundary Condenser Microphone, Attached 12 Cable, Black Shure CVB-B/O

Description
Omnidirectional,Low Profile Boundary Condenser Microphone, Attached 12 Cable, Black
Description
Omnidirectional,Low Profile Boundary Condenser Microphone, Attached 12 Cable, Black

Suppliers

Company
Product
Description
Supplier Links
Omnidirectional,low Profile Boundary Condenser Microphone, Attached 12 Cable, Black Shure - 67W3963 - Newark, An Avnet Company
Chicago, IL, United States
Omnidirectional,low Profile Boundary Condenser Microphone, Attached 12 Cable, Black Shure
67W3963
Omnidirectional,low Profile Boundary Condenser Microphone, Attached 12 Cable, Black Shure 67W3963
Omnidirectional,Low Profile Boundary Condenser Microphone, Attached 12 Cable, Black

Omnidirectional,Low Profile Boundary Condenser Microphone, Attached 12 Cable, Black

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 67W3963
Product Name Omnidirectional,low Profile Boundary Condenser Microphone, Attached 12 Cable, Black Shure
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Microphones - 2603-CM06M-10P24-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 63.1 mV/Pa (435023 mV/psi)
SN Ratio 68 dB
View Details