Shure Incorporated Audio/video Cable, 6Ft, Black; Connector Type A Shure C29C

Description
AUDIO/VIDEO CABLE, 6FT, BLACK; Connector Type A:Free End; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:
Datasheet
Description
AUDIO/VIDEO CABLE, 6FT, BLACK; Connector Type A:Free End; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio/video Cable, 6Ft, Black; Connector Type A Shure - 93B6390 - Newark, An Avnet Company
Chicago, IL, United States
Audio/video Cable, 6Ft, Black; Connector Type A Shure
93B6390
Audio/video Cable, 6Ft, Black; Connector Type A Shure 93B6390
AUDIO/VIDEO CABLE, 6FT, BLACK; Connector Type A:Free End; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:

AUDIO/VIDEO CABLE, 6FT, BLACK; Connector Type A:Free End; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93B6390
Product Name Audio/video Cable, 6Ft, Black; Connector Type A Shure
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 3.28 ft (10 dm)
View Details
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-NMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details