Shure Incorporated Microphone; Directivity Shure A95U

Description
MICROPHONE; Directivity:-; Output Impedance:-; Frequency Response Min:20Hz; Frequency Response Max:20000Hz; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:
Description
MICROPHONE; Directivity:-; Output Impedance:-; Frequency Response Min:20Hz; Frequency Response Max:20000Hz; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Microphone; Directivity Shure - 83F055 - Newark, An Avnet Company
Chicago, IL, United States
Microphone; Directivity Shure
83F055
Microphone; Directivity Shure 83F055
MICROPHONE; Directivity:-; Output Impedance:-; Frequency Response Min:20Hz; Frequency Response Max:20000Hz; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:

MICROPHONE; Directivity:-; Output Impedance:-; Frequency Response Min:20Hz; Frequency Response Max:20000Hz; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 83F055
Product Name Microphone; Directivity Shure
Frequency Response 20 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
 - CONTACT 800T - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 50 to 18000 Hz
SN Ratio 105 dB
View Details