Shure Incorporated Microphone, -57.5Db, Omni, 10Khz; Directivity Shure 561

Description
MICROPHONE, -57.5DB, OMNI, 10KHZ; Directivity:Omnidire ctional; Output Impedance:200ohm; Frequency Response Min:40Hz; Frequency Response Max:10000Hz; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:-; Frequency:10kHz RoHS Compliant: Yes
Datasheet
Description
MICROPHONE, -57.5DB, OMNI, 10KHZ; Directivity:Omnidire ctional; Output Impedance:200ohm; Frequency Response Min:40Hz; Frequency Response Max:10000Hz; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:-; Frequency:10kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, -57.5Db, Omni, 10Khz; Directivity Shure - 33M7772 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, -57.5Db, Omni, 10Khz; Directivity Shure
33M7772
Microphone, -57.5Db, Omni, 10Khz; Directivity Shure 33M7772
MICROPHONE, -57.5DB, OMNI, 10KHZ; Directivity:Omnidire ctional; Output Impedance:200ohm; Frequency Response Min:40Hz; Frequency Response Max:10000Hz; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:-; Frequency:10kHz RoHS Compliant: Yes

MICROPHONE, -57.5DB, OMNI, 10KHZ; Directivity:Omnidirectional; Output Impedance:200ohm; Frequency Response Min:40Hz; Frequency Response Max:10000Hz; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:-; Frequency:10kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 33M7772
Product Name Microphone, -57.5Db, Omni, 10Khz; Directivity Shure
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details