Shure Incorporated Microphone, -53Dbv/pa, Omni, 5Khz; Directivity Shure 527B

Description
MICROPHONE, -53DBV/PA, OMNI, 5KHZ; Directivity:Omnidire ctional; Output Impedance:150ohm; Frequency Response Min:300Hz; Frequency Response Max:5000Hz; Sensitivity:-3 dBV/Pa; Connector Type:-; Lead Length:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROPHONE, -53DBV/PA, OMNI, 5KHZ; Directivity:Omnidire ctional; Output Impedance:150ohm; Frequency Response Min:300Hz; Frequency Response Max:5000Hz; Sensitivity:-3 dBV/Pa; Connector Type:-; Lead Length:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, -53Dbv/pa, Omni, 5Khz; Directivity Shure - 17M8449 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, -53Dbv/pa, Omni, 5Khz; Directivity Shure
17M8449
Microphone, -53Dbv/pa, Omni, 5Khz; Directivity Shure 17M8449
MICROPHONE, -53DBV/PA, OMNI, 5KHZ; Directivity:Omnidire ctional; Output Impedance:150ohm; Frequency Response Min:300Hz; Frequency Response Max:5000Hz; Sensitivity:-3 dBV/Pa; Connector Type:-; Lead Length:-; Product Range:- RoHS Compliant: Yes

MICROPHONE, -53DBV/PA, OMNI, 5KHZ; Directivity:Omnidirectional; Output Impedance:150ohm; Frequency Response Min:300Hz; Frequency Response Max:5000Hz; Sensitivity:-3 dBV/Pa; Connector Type:-; Lead Length:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 17M8449
Product Name Microphone, -53Dbv/pa, Omni, 5Khz; Directivity Shure
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details